Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXD845GBVL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD845GBVL
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12279
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 05 Sep 2017 09:50:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited warranty
3 year limited warranty offered with Boxed Desktop Boards
Long product name Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard :
The short editorial description of Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard

BOXD845GBVL Intel® 845G mPGA 478 ATX
More>>>

Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard:
The official marketing text of Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D845GBV expands the Intel® Pentium® 4 processor platform-based family of boards to include integrated graphics. Featuring the Intel® 845G chipset, this desktop board delivers cutting-edge technology and versatility to meet the needs of today’s computing environment.
Short summary description Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard:
This short summary of the Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BOXD845GBVL, 2 GB, Socket 478, Intel 82562ET LAN (100 Mb), Intel 845G, ATX, ATA 66/100
Long summary description Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard :

Intel BOXD845GBVL. Maximum internal memory: 2 GB. Processor socket: Socket 478. Networking features: Intel 82562ET LAN (100 Mb). Motherboard chipset: Intel 845G, Motherboard form factor: ATX. Controller interface type: ATA 66/100, Audio output: Integrated AC97 Audio, Graphics controller: Intel Extreme Graphics

This is an auto-generated long summary of Intel BOXD845GBVL Intel 845G Socket 478 ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Networking
Networking features
Intel 82562ET LAN (100 Mb)
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 845G
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
6 x PCI
Other features
Controller interface type
ATA 66/100
Audio output
The type of audio output that the device produces, and the connector(s).
Integrated AC97 Audio
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics
I/O ports
An interface on a device to which you can connect another device.
6 x USB ports 1 x serial port 1 x parallel port 2 x IDE interfaces (Ultra DMA 33 and ATA-66/100 ) 1 x diskette drive interface PS/2* keyboard and mouse ports 3 x fan connectors