X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLKD915GMHLK - INTEL "MARBLEHEAD"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD915GMHLK
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:39:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6873
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel BLKD915GMHLK - "MARBLEHEAD":
The short editorial description of Intel BLKD915GMHLK - "MARBLEHEAD"
MGA900 ON-BRD + PCI-X16 VIDEO, HIGH DEF.AUDIO (8-CH)

Marketing text Intel BLKD915GMHLK - "MARBLEHEAD"

:
The official marketing text of Intel BLKD915GMHLK - "MARBLEHEAD" as supplied by the manufacturer
Offering support for the thermal and acoustic benefits of the micro Balanced Technology Extended (microBTX) form factor and available in two configurations with ideal features for the digital home or office, Intel® Desktop Board D915GMH supports the latest Intel® Pentium® 4 processors (including processors with Intel® EM64T†) and DDR400/333 memory, and features Intel® Graphics Media Accelerator 900 and Intel® High Definition Audio
Short summary description Intel BLKD915GMHLK - "MARBLEHEAD":
This short summary of the Intel BLKD915GMHLK - "MARBLEHEAD" data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BLKD915GMHLK - INTEL "MARBLEHEAD", Intel, Socket T (LGA 775), Marvel Yukon 88E8050 PCI Express Gigabit Ethernet Controller, Micro BTX, LPC Bus I/O controller, Intel High Definition Audio subsystem
Long summary description Intel BLKD915GMHLK - "MARBLEHEAD":
This is an auto-generated long summary of Intel BLKD915GMHLK - "MARBLEHEAD" based on the first three specs of the first five spec groups.
Intel BLKD915GMHLK - INTEL "MARBLEHEAD". Maximum internal memory: 4 GB. Processor family: Intel, Processor socket: Socket T (LGA 775), Processor system buses supported: 800 MHz. Networking features: Marvel Yukon 88E8050 PCI Express Gigabit Ethernet Controller. Motherboard form factor: Micro BTX. Controller interface type: LPC Bus I/O controller, Audio output: Intel High Definition Audio subsystem, Graphics controller: Intel GMA900
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor system buses supported
800 MHz
Networking
Networking features
Marvel Yukon 88E8050 PCI Express Gigabit Ethernet Controller
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro BTX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI
1 x PCI Express
1 x PCI Express x16
Other features
Controller interface type
LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel GMA900
I/O ports
An interface on a device to which you can connect another device.
8 x USB 2.0 ports
1 x serial port
1 x parallel port
4 x Serial ATA interfaces
1 x Parallel ATA IDE (UDMA 33, ATA-66/100)
1 x diskette drive interface
2 x PS/2