X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA CROSSE S478 I865G MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD865GLCLK
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:29:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6203
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3-year limited warranty
Long product name Intel LA CROSSE S478 I865G MATX:
The short editorial description of Intel LA CROSSE S478 I865G MATX
10-pack: Micro ATX 800 Mgz Intel® 865G Chipset AGP 3.0 DDR 400 MHz Intel® Pro/1000 Mb LAN

Marketing text Intel LA CROSSE S478 I865G MATX

:
The official marketing text of Intel LA CROSSE S478 I865G MATX as supplied by the manufacturer
Prepare for the future with the Intel® Desktop Board D865GLC, a platform that is truly a generation ahead. This micro-ATX board features next-generation processor and dual-channel DDR400 memory support, Intel® Extreme Graphics 2, an AGP 8X slot, 8 USB 2.0 ports, integrated 6-channel audio, a Gigabit Ethernet connection, and next-generation storage device support.
Short summary description Intel LA CROSSE S478 I865G MATX:
This short summary of the Intel LA CROSSE S478 I865G MATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel LA CROSSE S478 I865G MATX, Gigabit Ethernet, Micro ATX, SMSC LPC47M172 LPC Bus I/O controller, SoundMAX 4 XL with AudioESP audio subsystem
Long summary description Intel LA CROSSE S478 I865G MATX:
This is an auto-generated long summary of Intel LA CROSSE S478 I865G MATX based on the first three specs of the first five spec groups.
Intel LA CROSSE S478 I865G MATX. Networking features: Gigabit Ethernet. Motherboard form factor: Micro ATX. Controller interface type: SMSC LPC47M172 LPC Bus I/O controller, Audio output: SoundMAX 4 XL with AudioESP audio subsystem
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Networking features
Gigabit Ethernet
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
3x PCI, Universal 0.8/1.5 V AGP 3.0 connector
Other features
Controller interface type
SMSC LPC47M172 LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
SoundMAX 4 XL with AudioESP audio subsystem
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports
One serial port
One parallel port
Two Serial ATA IDE interfaces
Two Parallel ATA IDE interfaces with UDMA 33, ATA-66/100 support
One diskette drive interface
PS/2 keyboard and mouse ports