X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D865GBF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD865GBF
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:49:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15441
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 3-year limited warranty
Long product name Intel Desktop Board D865GBF:
The short editorial description of Intel Desktop Board D865GBF
Intel® Desktop Board D865GBF, ATX, DDR 400, 800 MHz, Intel® Extreme Graphics 2 controller

Marketing text Intel Desktop Board D865GBF

:
The official marketing text of Intel Desktop Board D865GBF as supplied by the manufacturer
Prepare for the future with the Intel® Desktop Board D865GBF, a platform that is truly a generation ahead. This ATX board features next-generation processor and dual-channel DDR400 memory support, integrated Intel® Extreme Graphics 2, an AGP 8X slot, 8 USB 2.0 ports, integrated 6-channel audio, a Gigabit Ethernet connection, and next-generation storage device support.
Short summary description Intel Desktop Board D865GBF:
This short summary of the Intel Desktop Board D865GBF data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Desktop Board D865GBF, ATX, 294.64 x 243.84, SoundMAX 4 XL, Intel Extreme Graphics 2
Long summary description Intel Desktop Board D865GBF:
This is an auto-generated long summary of Intel Desktop Board D865GBF based on the first three specs of the first five spec groups.
Intel Desktop Board D865GBF. Maximum internal memory: 4 GB. Processor system buses supported: 800 MHz. Motherboard form factor: ATX. Dimensions (WxDxH): 294.64 x 243.84, Audio output: SoundMAX 4 XL, Graphics controller: Intel Extreme Graphics 2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor system buses supported
800 MHz
Networking
Networking features
Yes
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
294.64 x 243.84 mm
Audio output
The type of audio output that the device produces, and the connector(s).
SoundMAX 4 XL
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics 2
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports
One serial port
One parallel port
Two Serial ATA IDE interfaces
Two Parallel ATA IDE interfaces with UDMA 33, ATA-66/100 support
One diskette drive interface
PS/2* keyboard and mouse ports