Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Centrino Wireless-N 2200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2200BNHMWDTX1H
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14354
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 28 Sep 2017 11:53:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card :
The short editorial description of Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card

Centrino Wireless-N 2200 for Desktop
More>>>

Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card:
The official marketing text of Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card as supplied by the manufacturer
Enhanced Wireless Performance with Innovative Intel Features
Intel® Centrino® Wireless-N 2200 delivers enhanced Wi-Fi performance with innovative Intel-only features. This dual-stream (2x2), single-band, 802.11b/g/n Wi-Fi product with Wi-Fi Direct and an optimized, external antenna combines better speed (up to 300 Mbps1), range and reliability with Intel® Smart Connect Technology, Intel® Wireless Display, and Intel ® My WiFi Dashboard.
Short summary description Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card:
This short summary of the Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Centrino Wireless-N 2200, Wireless, PCI-E, WLAN, 300 Mbit/s, IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11h,IEEE 802.11i,IEEE 802.11n,IEEE 802.1x, Green
Long summary description Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card :

Intel Centrino Wireless-N 2200. Connectivity technology: Wireless, Host interface: PCI-E, Interface: WLAN. Data transfer rate (max): 300 Mbit/s. Networking standards: IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11h,IEEE 802.11i,IEEE 802.11n,IEEE 802.1x. Colour of product: Green, PCI Card form factor: Half-height. Security algorithms: 128-bit WEP,64-bit WEP,TKIP,WPA,WPA2,WPS, Authentication method: PAP, CHAP, TLS, GTC, MS-CHAP, MS-CHAPv2, Windows operating systems supported: Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium...

This is an auto-generated long summary of Intel Centrino Wireless-N 2200 Internal WLAN 300Mbit/s networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wireless
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11h,IEEE 802.11i,IEEE 802.11n,IEEE 802.1x
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Green
PCI Card form factor
Design of the PCI Card.
Half-height
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,TKIP,WPA,WPA2,WPS
Authentication method
PAP, CHAP, TLS, GTC, MS-CHAP, MS-CHAPv2
Performance
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.5 mm
Depth
The distance from the front to the back of something.
6.37 mm
Height
The measurement of the product from head to foot or from base to top.
50.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40.68 g
Certificates
Certification
WHQL
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, C-UL, CB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 80 °C
Operating relative humidity (H-H)
50 - 90%
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)