Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB UltimaPro SDHC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INSDH32G10-23/17
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4436
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 05 Sep 2017 10:54:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card :
The short editorial description of Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card

32GB UltimaPro SDHC, Class 10, FAT32
More>>>
Short summary description Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card:
This short summary of the Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Integral 32GB UltimaPro SDHC, 32 GB, SDHC, Class 10, 23 MB/s, 17 MB/s, 2.7 - 3.6
Long summary description Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card :

Integral 32GB UltimaPro SDHC. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 10. Input voltage: 2.7 - 3.6. Width: 32 mm, Depth: 24 mm, Height: 2.1 mm. Package dimensions (WxDxH): 138 x 93 x 8 mm, Package weight: 13 g, Package type: Blister. Supported file systems: FAT32

This is an auto-generated long summary of Integral 32GB UltimaPro SDHC 32GB SDHC Class 10 memory card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20
Testseek has collected 10 expert reviews for Integral 32GB UltimaPro SDHC and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2015-08-20
Integral's SDXC cards come with a compatible card reader, which is very handy. However, this limits transfer speeds to 21 MBps in write mode and 12.5 MBps in read mode. Note that Integral doesn't include any file recovery software with this memory card...
Good Excellent speeds: 25.1 MBps write speed and 60.5 MBps read speed, Card reader included...
Bad No file recovery software, Card reader limits data transfer speeds...
Bottom line This Integral memory card is excellent and is perfectly suitable for all kinds of devices, even pro equipment. It's one of the fastest cards of its kind!...
100%
digitalversus.com
Updated:
2015-08-20
This 32 GB Integral Ultima Pro SDHC Class 10 memory card comes with UHS-1 accreditation. Only cameras compatible with this standard will therefore be able to enjoy the fastest data...
Good Very good read speed (95 MBps), A good choice for compact cameras and consumer camcorders...
Bad You'll need a USB 3.0 interface to get the best data transfer speeds, No file recovery software...
Bottom line The Integral Ultima Pro 32 GB Class 10 is an excellent SDHC memory card that's faster than promised in the tech specs (if used in the right conditions). It's suitable for all kinds of devices, even expert-level equipment...
80%
techradar.com
Updated:
2015-08-20
SDXC cards carry on from where the SDHC format leaves off, with increased capacities and faster performance. The Integral UltimaPro is one of the latest in the developing range, with its 64GB capacity ample for hours of video or thousands of high-resoluti...
Good Included card reader, Fast transfer speeds...
Bad Full potential not realised with the majority of current cameras, Expensive at the moment, 64GB capacity superfluous for most consumer needs...
60%
techradar.com/au/
Updated:
2015-08-20
SDXC cards carry on from where the SDHC format leaves off, with increased capacities and faster performance. The Integral UltimaPro is one of the latest in the developing range, with its 64GB capacity ample for hours of video or thousands of high-resoluti...
Good Included card reader, Fast transfer speeds...
Bad Full potential not realised with the majority of current cameras, Expensive at the moment, 64GB capacity superfluous for most consumer needs...
Bottom line These results should make it clear that while the newer technology does have an advantage, it's not significant enough against its price for those who don't yet own UHS-1-compliant products. Some of the newest cameras, such as the Sony Alpha A77 and Niko...
60%
Show all
Brand Image Product code Product Stock Price from
Integral

Integral 16GB UltimaPro SDHC 16GB SDHC Class 10 memory card
(show image)
INSDH16G10-23/17 16GB UltimaPro SDHC  —