Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Innovative Office Products
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9105-1000-FM-104
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105-1000-FM-104
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Innovative Office Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3890
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 08 Oct 2017 14:43:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount :
The short editorial description of Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount

Heavy Duty Desktop Monitor Arm
More>>>
Short summary description Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount:
This short summary of the Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount data-sheet is auto-generated and uses the product title and the first six key specs.
Innovative Office Products 9105-1000-FM-104, 17.1 kg, Computer monitor, 75 x 75 mm, 100 x 100 mm, Clamp, 75 x 75,100 x 100 mm
Long summary description Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount :

Innovative Office Products 9105-1000-FM-104. Maximum weight capacity: 17.1 kg, Suitable for: Computer monitor, Minimum VESA mount: 75 x 75 mm. Tilt angle range: 0 - 200°, Angle of rotation: 360°. Colour of product: Black, Material: Steel

This is an auto-generated long summary of Innovative Office Products 9105-1000-FM-104 Clamp Black flat panel desk mount based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Smart Suites Monitor Riser
(show image)
8020101 Smart Suites Monitor Riser EUR 15,20
(excl. VAT)
EUR 18,24 (incl. VAT)
Fellowes

Fellowes Office Suites Premium Flat Panel Monitor Arm
(show image)
8033801 Office Suites Premium Flat Panel Monitor Arm  — 
Country Distributor
Australia 1 distributor(s)