Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Maximum weight capacity: 6.5 kg
- - Number of displays supported: 1
- - Mounting type: Desk
- - Maximum VESA mount: 100 x 100 mm
- - Height adjustment
- - Cable management
- - Black
Long product name Innovative Office Products 3545 Black Desk
:
Short-reach radial arm with fixed 45° forearm (17.5"), 1.5 - 14.5 lbs, Vista Black
The long product name of Innovative Office Products 3545 Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Short-reach radial arm with fixed 45° forearm (17.5"), 1.5 - 14.5 lbs, Vista Black
More>>>
Short summary description Innovative Office Products 3545 Black Desk:
This short summary of the Innovative Office Products 3545 Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.
Innovative Office Products 3545, 6.5 kg, 75 x 75 mm, 100 x 100 mm, Height adjustment, Black
Long summary description Innovative Office Products 3545 Black Desk:
This is an auto-generated long summary of Innovative Office Products 3545 Black Desk based on the first three specs of the first five spec groups.
Innovative Office Products 3545. Maximum weight capacity: 6.5 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 200°. Product colour: Black