location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EWE 61252 W EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990887680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842887686
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:42:37
The date of the most recent change of this product data-sheet in Icecat.
Indesit 869990887680 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1200 RPM White
  • - Built-in display
  • - Baby care, Cotton, Shoes
  • - Load balancing system Foam control system
  • - Remaining time indication
  • - Spin-drying class: B
  • - 80 dB
More>>>
Short summary description Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White:
This short summary of the Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit EWE 61252 W EU, Front-load, 6 kg, B, 80 dB, 1200 RPM, 173 kWh

Long summary description Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Indesit EWE 61252 W EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Tub material
Plastic
Cord length
1.7 m
Drum volume
46 L
Performance
Rated capacity *
6 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
80 dB
Noise level (wash) *
57 dB
Cycle time (max)
190 min
Washing programs *
Baby care, Cotton, Shoes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Remaining time indication *
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.924 kWh
Power consumption (off)
0.5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
517 mm
Height
850 mm
Weight
63.5 kg
Other features
Washing class
A
Annual energy consumption washing
173 kWh
Annual water consumption washing
8400 L
Brand Image Product code Product Stock Price from
Indesit XWE71452WSGFR washing machine Front-load 7 kg 1400 RPM White Indesit XWE71452WSGFR washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71452WSGFR XWE71452WSGFR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71452WEU XWE 71452 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81483X K EU washing machine Front-load 8 kg 1400 RPM Black Indesit XWE 81483X K EU washing machine Front-load 8 kg 1400 RPM Black
(show image)
XWE81483XKEU XWE 81483X K EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81484X WSSS EU washing machine Front-load 8 kg 1400 RPM Silver, White Indesit XWE 81484X WSSS EU washing machine Front-load 8 kg 1400 RPM Silver, White
(show image)
XWE81484XWSSS XWE 81484X WSSS EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91282X S washing machine Front-load 9 kg 1200 RPM Silver Indesit XWE 91282X S washing machine Front-load 9 kg 1200 RPM Silver
(show image)
XWE91282XS XWE 91282X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White
(show image)
XWE91683XWWG XWE 91683X WWWG 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71683X WSSS NL washing machine Front-load 7 kg 1600 RPM White Indesit XWE 71683X WSSS NL washing machine Front-load 7 kg 1600 RPM White
(show image)
XWE71683XWSSSNL XWE 71683X WSSS NL 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)