location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

In Win Mid Tower Chassis 350W Midi Tower White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
In Win Check ‘In Win’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mid Tower Chassis 350W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S508T.IS350PU2.BS
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘In Win’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by In Win: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points In Win Mid Tower Chassis 350W Midi Tower White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - White
Long product name In Win Mid Tower Chassis 350W Midi Tower White :
The long product name of In Win Mid Tower Chassis 350W Midi Tower White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mid Tower Chassis 350W
More>>>
Short summary description In Win Mid Tower Chassis 350W Midi Tower White:
This short summary of the In Win Mid Tower Chassis 350W Midi Tower White data-sheet is auto-generated and uses the product title and the first six key specs.

In Win Mid Tower Chassis 350W, Midi Tower, PC, White, ATX, 198 mm, 431 mm

Long summary description In Win Mid Tower Chassis 350W Midi Tower White:
This is an auto-generated long summary of In Win Mid Tower Chassis 350W Midi Tower White based on the first three specs of the first five spec groups.

In Win Mid Tower Chassis 350W. Form factor: Midi Tower, Type: PC, Product colour: White. Width: 198 mm, Depth: 431 mm, Height: 420 mm. Power supply type: ATX 12V, Internal drive bays: 3.5" x 2, External drive bays: 5.25" x 3, 3.5" x2