location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IMC Toys 550667 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IMC Toys Check ‘IMC Toys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550667
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
550667
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421134550667
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘IMC Toys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IMC Toys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 14:19:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name IMC Toys 550667 play vehicle/play track :
The long product name of IMC Toys 550667 play vehicle/play track. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spider playset truck
More>>>
IMC Toys 550667 play vehicle/play track:
The official description of IMC Toys 550667 play vehicle/play track as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It comprises a cabin and detachable trailer so you can play as much as you want. Discover what’s in the trailer. Open it and see how amazing it is inside. The city of Manhattan with all its buildings, bridges and loads more decorations. Customised play area with all the villains and your favourite hero. Play in the sandman zone, Goblin, rhino, spiderman and all the vehicles and the helicopter in- cluded. Discover where Spiderman’s enemies are hiding in the big city and enjoy the many settings for hours of fun.

Short summary description IMC Toys 550667 play vehicle/play track:
This short summary of the IMC Toys 550667 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

IMC Toys 550667, Play vehicle track, Multicolour

Long summary description IMC Toys 550667 play vehicle/play track:
This is an auto-generated long summary of IMC Toys 550667 play vehicle/play track based on the first three specs of the first five spec groups.

IMC Toys 550667. Product type: Play vehicle track, Product colour: Multicolour

Features
Product type *
Play vehicle track
Product colour *
Multicolour
Weight & dimensions
Width
450 mm
Depth
260 mm
Height
180 mm