Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation 140GB SLR140

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140GB SLR140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74040183613
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25291
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation 140GB SLR140 :
The short editorial description of Imation 140GB SLR140

Data Cart 140GB SLR140
More>>>
Short summary description Imation 140GB SLR140:
This short summary of the Imation 140GB SLR140 data-sheet is auto-generated and uses the product title and the first six key specs.
Imation 140GB SLR140, 140 GB, 5 - 45 °C, 20 - 80%, 20 - 80%, 8 mm, 75 GB
Long summary description Imation 140GB SLR140 :

Imation 140GB SLR140. Compressed capacity: 140 GB. Tape size: 8 mm. Total storage capacity: 75 GB

This is an auto-generated long summary of Imation 140GB SLR140 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Imation

Imation SLR60 60Gb
(show image)
74040187283 SLR60 60Gb  — 
Imation

Imation SLR-75 38-75Gb
(show image)
66000056888 SLR-75 38-75Gb  — 
Imation

Imation SLR32 32Gb
(show image)
84980236677 SLR32 32Gb  —