X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R MUSIC 700Mb 80min MULTISPEED 5pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73000002268
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:08:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6886
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk:
The short editorial description of Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk
CD-R MUSIC MULTISPEED 80MIN 700MB 5PACK

Marketing text Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk

:
The official marketing text of Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk as supplied by the manufacturer
If you are a music enthusiast, Imation CD-R digital audio (DA) discs are designed just for you. This music quality media is perfect for and best when used on digital audio home systems. Record up to 80 minutes of audio using any recorder bearing the "Compact Disc Audio Recordable" logo. Burn your digital music files swiftly and permanently with write speeds from 1x to 48x. Create or expand your music collection today with Imation music CD-R media.


- 700MB capacity
- Record data permanently — CD-Rs cannot be erased or overwritten
- High performance media
- Create a full-length CD in less than seven minutes when used with a 48x writer
- Low cost per Megabyte media
Short summary description Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk:
This short summary of the Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk data-sheet is auto-generated and uses the product title and the first six key specs.
Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk, 5 - 60%, -5 - 30 °C
Long summary description Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk:
This is an auto-generated long summary of Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk based on the first three specs of the first five spec groups.
Imation CD-R MUSIC 700Mb 80min MULTISPEED 5pk. Native capacity: 700 MB, Recording time: 80 min, Disk thickness: 1.2 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity.
700 MB
Quantity*
The number of products there are.
5
Disk thickness
1.2 mm
Recording time
80 min
Operational conditions
Storage relative humidity (H-H)
5 - 60%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 30°C