location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation SLR-75 38-75Gb Blank data tape 8 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR-75 38-75Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66000056888
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation SLR-75 38-75Gb Blank data tape 8 mm :
The long product name of Imation SLR-75 38-75Gb Blank data tape 8 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Imation datatape SLR-75 38-75Gb
More>>>
Short summary description Imation SLR-75 38-75Gb Blank data tape 8 mm:
This short summary of the Imation SLR-75 38-75Gb Blank data tape 8 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation SLR-75 38-75Gb, Blank data tape, 75 GB, 5 - 45 °C, 20 - 80%, 20 - 80%, 8 mm

Long summary description Imation SLR-75 38-75Gb Blank data tape 8 mm:
This is an auto-generated long summary of Imation SLR-75 38-75Gb Blank data tape 8 mm based on the first three specs of the first five spec groups.

Imation SLR-75 38-75Gb. Product type: Blank data tape, Compressed capacity: 75 GB. Tape size: 8 mm. Total storage capacity: 38 GB

Brand Image Product code Product Stock Price from
Imation

Imation Datatape SLR5 8Gb Blank data tape 6.3 mm
(show image)
84980236206 Datatape SLR5 8Gb 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Datatape SLR50 50Gb Blank data tape 6.3 mm
(show image)
84980238616 Datatape SLR50 50Gb 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 140GB SLR140 Blank data tape 8 mm
(show image)
74040183613 140GB SLR140 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation SLR60 60Gb Blank data tape 8 mm
(show image)
74040187283 SLR60 60Gb 0.00
(excl. VAT)
0 (incl. VAT)