X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46606
Category :
Diskettes, also known as floppy disks or floppies for short, are a fairly old fashioned data storage medium. The big advantage of using floppy disks is that a lot of computers have a diskette drive, but a rather large disadvantage is that you can only store 1.4 MB on an ordinary 3.5" floppy.
diskettes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8028
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box:
The short editorial description of Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box
8.89 cm (3.5 ") DS-HD IBM PC Formatted Black Diskette 100pk Box

Marketing text Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box

:
The official marketing text of Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box as supplied by the manufacturer
Back up & store, transport & share

Count on our diskettes for the performance and reliability you demand. With 50 years of data storage and manufacturing expertise, we are the number one manufacturer of branded diskettes in the world.

Incomparable quality:
- Made-for-your-climate diskettes protect data from extreme temperatures and humidity
- Anti-static design protects against static buildup
- Enhanced low torque reduces diskette drive wear
- High-performance wiping fabric for clean media surface
- Available in IBM and Mac formats
- Removable labels for versatility
Short summary description Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box:
This short summary of the Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box data-sheet is auto-generated and uses the product title and the first six key specs.
Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box
Long summary description Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box:
This is an auto-generated long summary of Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box based on the first three specs of the first five spec groups.
Imation 3.5" DS-HD IBM PC Formatted Black Diskette 100pk Box. Storage capacity: 1.44 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Storage capacity
The maximum storage capability of the product.
1.44 MB
Technical details
Form factor
The shape or design of the product.
3.5
Technical details
Quantity
The number of products there are.
100
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes