X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 80mm 202Mb NEON 5pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41482 show
Show alternative article codes used in the online market place
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 15:25:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14600
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Imation CD-R 80mm 202Mb NEON 5pk:
The short editorial description of Imation CD-R 80mm 202Mb NEON 5pk
CD-R 80mm 202Mb NEON 5pk

Marketing text Imation CD-R 80mm 202Mb NEON 5pk

:
The official marketing text of Imation CD-R 80mm 202Mb NEON 5pk as supplied by the manufacturer
Small Size, Big Impact
Now you can store up to 202MB of digital information with our Imation Mini (80mm) CD-R media. Applications for this media include storing digital video clips, audio clips, personal Web sites, high-resolution graphics, business documents, PowerPoint® presentations — virtually anything digital.

Features:

* Write-once format — records data permanently
* Record three hours of compressed MP3 formats
* Record more than 23 minutes of uncompressed (WAV) audio files
* Compatible with any standard CD-ROM equipped computer or tray-based CD player
* Compatible with a number of audio & video digital devices
* Available in five cool neon colors or in classic silver
* 80min/8cm in diameter
Short summary description Imation CD-R 80mm 202Mb NEON 5pk:
This short summary of the Imation CD-R 80mm 202Mb NEON 5pk data-sheet is auto-generated and uses the product title and the first six key specs.
Imation CD-R 80mm 202Mb NEON 5pk, 5 - 60%, Polycarbonate, -5 - 30 °C, 5 - 95%, 5 - 55 °C
Long summary description Imation CD-R 80mm 202Mb NEON 5pk:
This is an auto-generated long summary of Imation CD-R 80mm 202Mb NEON 5pk based on the first three specs of the first five spec groups.
Imation CD-R 80mm 202Mb NEON 5pk. Native capacity: 202 MB, CD write speed: 52x, Optical disc diameter: 80 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity.
202 MB
Quantity*
The number of products there are.
5
CD write speed*
52x
Optical disc diameter*
Diameter of the disk.
80 mm
Disk thickness
1.2 mm
Recording time
23 min
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Operational conditions
Storage relative humidity (H-H)
5 - 60%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 30°C
Operating relative humidity (H-H)
5 - 95%