X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium-LTO 1 Tape Cartridge labelled
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41278
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051122412783 show
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10910
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Imation Ultrium-LTO 1 Tape Cartridge labelled:
The short editorial description of Imation Ultrium-LTO 1 Tape Cartridge labelled
Ultrium-LTO 1 Tape Cartridge labelled

Marketing text Imation Ultrium-LTO 1 Tape Cartridge labelled

:
The official marketing text of Imation Ultrium-LTO 1 Tape Cartridge labelled as supplied by the manufacturer
Rely on the best

With Imation Ultrium™ data cartridges you are getting more than capacity. You are getting reliability and support from the industry's most trusted media supplier. Imation Ultrium data cartridges offer unparalleled tape tracking performance and have set a new benchmark for reliability, volume backup, restore and archive applications. The Ultrium system is the choice for companies seeking to consolidate multiple storage technologies for their midrange networks.
Short summary description Imation Ultrium-LTO 1 Tape Cartridge labelled:
This short summary of the Imation Ultrium-LTO 1 Tape Cartridge labelled data-sheet is auto-generated and uses the product title and the first six key specs.
Imation Ultrium-LTO 1 Tape Cartridge labelled, 104.9 x 21.5 x 102 mm, 10 - 45 °C, 10 - 80%, Black
Long summary description Imation Ultrium-LTO 1 Tape Cartridge labelled:
This is an auto-generated long summary of Imation Ultrium-LTO 1 Tape Cartridge labelled based on the first three specs of the first five spec groups.
Imation Ultrium-LTO 1 Tape Cartridge labelled. Compressed capacity: 200 GB. Transfer rate: 20 MB/s. Colour of product: Black. Dimensions (WxDxH): 104.9 x 21.5 x 102 mm, Total storage capacity: 100 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
200 GB
Data transmission
Transfer rate
20 MB/s
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 45°C
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
104.9 x 21.5 x 102 mm
Total storage capacity
The total amount of data that can be stored on the device.
100 GB