X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Swivel Flash Drive 128Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20963
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jan 2014 17:09:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9228
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card:
The short editorial description of Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card
Imation USB 2.0 Swivel Flash Drive 128Mb

Marketing text Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card

:
The official marketing text of Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card as supplied by the manufacturer
Plug and Play convenience.


There’s no need to cart around your laptop to transport files anymore. Simply insert the Imation USB 2.0 Flash Drive into your computer’s USB port and save or download what you need at lightning speed. So far available in three capacities up to 512MB, the range now is extended to products offering sorage capacities of up to 1GB and 2GB.

The unique lightweight drive can quickly and easily transfer, share and store almost any digital information, including photos, video and audio clips, Web sites and business documents. It’s ideal for people who conduct business from planes or hotel suites, photographers who shoot and save on the fly, or students who need a convenient, easy way to store projects and notes.


To protect files from unauthorised use or accidental erasure, the drive offers optional password protection and locking functionality. Partitioning software allows you to designate secure and public areas on the drive.


Short summary description Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card:
This short summary of the Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Imation USB 2.0 Swivel Flash Drive 128Mb, 55 x 17 x 14 mm, USB 2.0
Long summary description Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card:
This is an auto-generated long summary of Imation USB 2.0 Swivel Flash Drive 128Mb 0.125GB memory card based on the first three specs of the first five spec groups.
Imation USB 2.0 Swivel Flash Drive 128Mb. Capacity: 0.125 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Data retention: 10 year(s), Endurance: 100000 cycles per logical sector. Weight: 30 g. Dimensions (WxDxH): 55 x 17 x 14 mm, Interface type: USB 2.0
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Read speed
The speed at which a device can read data.
8 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Performance
Data retention
10 year(s)
Endurance
100000 cycles per logical sector
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
55 x 17 x 14 mm
Interface type
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
USB 2.0
Special features
Swivel
Brand
Image
Product code
Product
Stock
Price from
Imation Nano 4GB 4GB memory card
Imation Nano 4GB 4GB memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
23426
 — 
Imation Atom 1GB 1GB memory card
Imation Atom 1GB 1GB memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
23792
 — 
Imation Atom 4GB 4GB memory card
Imation Atom 4GB 4GB memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
23794
 — 
Imation Atom 2GB 2GB memory card
Imation Atom 2GB 2GB memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
23793
 —