X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 1x-4x 700MB (10)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051122199325
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 49109
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Imation CD-RW 1x-4x 700MB (10):
The short editorial description of Imation CD-RW 1x-4x 700MB (10)
CD-RW 1x-4x 700MB 80min (10) Showbox

Marketing text Imation CD-RW 1x-4x 700MB (10)

:
The official marketing text of Imation CD-RW 1x-4x 700MB (10) as supplied by the manufacturer
Imation 1x - 4x CD-RW media is great solution for your data organisation needs. Whether you need it for temporary storage, presentations, backups, downloads or archiving, this highly reliable media features the convenience of rewritability, noise-free playback and is highly compatible with all CD-RW drives.

- Rewritable up to 1,000 times on the same disc
- Recording compatible with all CD-RW drives
- Reading compatible with CD-RW drives and multi-read CD-ROM drives
- Up to 700MB or 80 minutes of recording time

Applications:

- Database backup and archiving
- Internet downloads
- Audio files
- Transporting large files
Short summary description Imation CD-RW 1x-4x 700MB (10):
This short summary of the Imation CD-RW 1x-4x 700MB (10) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation CD-RW 1x-4x 700MB (10), CD-RW, 5 - 60%, -5 - 30 °C, Jewelcase
Long summary description Imation CD-RW 1x-4x 700MB (10):
This is an auto-generated long summary of Imation CD-RW 1x-4x 700MB (10) based on the first three specs of the first five spec groups.
Imation CD-RW 1x-4x 700MB (10). Type: CD-RW, Native capacity: 700 MB, Optical disc diameter: 120 mm. Quantity per pallet: 400 pc(s), Package type: Jewelcase
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type*
Characteristics of the device.
CD-RW
Native capacity*
Actual medium capacity.
700 MB
Quantity*
The number of products there are.
10
Optical disc diameter*
Diameter of the disk.
120 mm
Recording time
80 min
Operational conditions
Storage relative humidity (H-H)
5 - 60%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 30°C
Packaging data
Package type
The type of product package e.g. box.
Jewelcase
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
400 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Imation CD-RW 4x-10x 700MB (10)
Imation CD-RW 4x-10x 700MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
19002
USD 8.44
(excl. VAT)
USD 10.21(incl. VAT)
Imation CD-RW 10x-24x 700MB (10)
Imation CD-RW 10x-24x 700MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
22045
 —