X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 52x 700MB (50)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18647 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051122186479 show
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Nov 2014 11:35:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 71576
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Imation CD-R 52x 700MB (50):
The short editorial description of Imation CD-R 52x 700MB (50)
CD-R 52x 700MB 80 min (50) Spindle

Marketing text Imation CD-R 52x 700MB (50)

:
The official marketing text of Imation CD-R 52x 700MB (50) as supplied by the manufacturer
Imation CD-R discs store data swiftly and permanently. Imation CD-Rs are the optimal media due to distribution capabilities, huge install base and archive possibilities. Our media gives you great performance that ensures low failure rates. Store your images and photos, archive your data or create custom music mixes.

- Record data permanently — CD-Rs cannot be erased or overwritten
- High performance, high-capacity media
- Play back in a music-use CD player, CD-RW drives or CD-ROM drives

Powerful applications:

- Digital audio mastering, archiving, & demos
- Multimedia production & recording
- Document imaging
- Computer data back-up & archiving
- Store images, music & photos
Short summary description Imation CD-R 52x 700MB (50):
This short summary of the Imation CD-R 52x 700MB (50) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation CD-R 52x 700MB (50), CD-R, 5 - 60%, Polycarbonate, 5 - 95%, -5 - 30 °C, 5 - 55 °C
Long summary description Imation CD-R 52x 700MB (50):
This is an auto-generated long summary of Imation CD-R 52x 700MB (50) based on the first three specs of the first five spec groups.
Imation CD-R 52x 700MB (50). Type: CD-R, Native capacity: 700 MB, CD write speed: 52x. Quantity per pallet: 400 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type*
Characteristics of the device.
CD-R
Native capacity*
Actual medium capacity.
700 MB
Quantity*
The number of products there are.
50
CD write speed*
52x
Optical disc diameter*
Diameter of the disk.
120 mm
Disk thickness
1.2 mm
Recording time
80 min
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Operational conditions
Storage relative humidity (H-H)
5 - 60%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 30°C
Operating relative humidity (H-H)
5 - 95%
Packaging data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
400 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Imation CD-R 52x 700MB (10)
Imation CD-R 52x 700MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
18644
USD 6.95
(excl. VAT)
USD 6.95(incl. VAT)
Imation CD-R 52x 700MB (25)
Imation CD-R 52x 700MB (25)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
18646
USD 8.18
(excl. VAT)
USD 8.18(incl. VAT)
Imation CD-R 52x 800MB (10)
Imation CD-R 52x 800MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
21222
 — 
Imation CD-R 52x 700MB (10+1)
Imation CD-R 52x 700MB (10+1)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
21186
 — 
Imation CD-R 52x 700MB (10)
Imation CD-R 52x 700MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
18645
USD 5.41
(excl. VAT)
USD 6.49(incl. VAT)
Imation CD-R 52x 700MB (100)
Imation CD-R 52x 700MB (100)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
18648
USD 20.69
(excl. VAT)
USD 24.83(incl. VAT)
Imation CD-R 52x 800MB (10)
Imation CD-R 52x 800MB (10)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
20290
 —