X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4mm Data Tape DAT72 36GB/72GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17204 show
Show alternative article codes used in the online market place
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Feb 2016 17:21:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 48034
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Imation 4mm Data Tape DAT72 36GB/72GB:
The short editorial description of Imation 4mm Data Tape DAT72 36GB/72GB
DAT 72 Data Cartridges

Marketing text Imation 4mm Data Tape DAT72 36GB/72GB

:
The official marketing text of Imation 4mm Data Tape DAT72 36GB/72GB as supplied by the manufacturer
Continuing the legacy of the highly successful and established 4mm DDS, the DAT 72 format was created to address the growing needs of small business users to backup and protect their data securely

Imation DAT 72 Data Cartridges are designed exclusively for use in DAT 72 drives and libraries, developed by HP and Certance, and offer 72GB of compressed capacity (36GB native) and up to 6MB/second transfer rate.

With our increasing dependency on digital data, the need for more storage capacity and security has never been so great. Building on the success and popularity of the 4mm DDS format, Imation DAT 72 is the logical next step for small and medium sized companies who have more business-critical data than ever to handle quickly and securely.

- 72GB compressed capacity for use in DAT 72 drives
- Up to 3MB/second native (6MB compressed) transfer rate
- Ultra-high density metal particulate media on Aramid backing ensures durable, high capacity storage
- Designed exclusively for use in DAT 72 drives & libraries
Short summary description Imation 4mm Data Tape DAT72 36GB/72GB:
This short summary of the Imation 4mm Data Tape DAT72 36GB/72GB data-sheet is auto-generated and uses the product title and the first six key specs.
Imation 4mm Data Tape DAT72 36GB/72GB, Tape Cartridge, Black, DAT 72
Long summary description Imation 4mm Data Tape DAT72 36GB/72GB:
This is an auto-generated long summary of Imation 4mm Data Tape DAT72 36GB/72GB based on the first three specs of the first five spec groups.
Imation 4mm Data Tape DAT72 36GB/72GB. Tape type: Tape Cartridge, Compressed capacity: 72 GB, Compatibility: DAT 72. Colour of product: Black. Tape size: 4 mm, Tape length: 170 m. Total storage capacity: 36 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Tape type*
Type of tape used e.g. TZ, Video8.
Tape Cartridge
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
72 GB
Compatibility
The other products, software and hardware this product can be used with.
DAT 72
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
4 mm
Tape length
How long the tape is.
170 m
Other features
Total storage capacity
The total amount of data that can be stored on the device.
36 GB