X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR140 Data Cartridge 70/140Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16891 show
Show alternative article codes used in the online market place
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:41:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 36746
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Imation SLR140 Data Cartridge 70/140Gb:
The short editorial description of Imation SLR140 Data Cartridge 70/140Gb
SLR140 Data Cartridge 70/140Gb

Marketing text Imation SLR140 Data Cartridge 70/140Gb

:
The official marketing text of Imation SLR140 Data Cartridge 70/140Gb as supplied by the manufacturer
Backup for high-end workstations & mid-range server networks

To give you a complete data protection solution, Imation has teamed up with Tandberg Data — the world's most comprehensive provider of reliable backup systems. The result is a total SLR (scalable linear recording) tape solution. Together, Imation's media and Tandberg's drives give you a data backup, file transfer and archiving solution that features true automation technology to save you time, and ensure consistent backups.

And with a clear technology migration path, Imation SLR technology easily scales with your growing storage requirements. Make Imation SLR tape cartridges part of your data storage plan.
Short summary description Imation SLR140 Data Cartridge 70/140Gb:
This short summary of the Imation SLR140 Data Cartridge 70/140Gb data-sheet is auto-generated and uses the product title and the first six key specs.
Imation SLR140 Data Cartridge 70/140Gb, Imation SLR140, SLR140, Black, -5 - 45 °C, 20 - 80%
Long summary description Imation SLR140 Data Cartridge 70/140Gb:
This is an auto-generated long summary of Imation SLR140 Data Cartridge 70/140Gb based on the first three specs of the first five spec groups.
Imation SLR140 Data Cartridge 70/140Gb. Compressed capacity: 140 GB, Tape life: 20 year(s), Film type: Imation SLR140. Transfer rate: 12 MB/s. Colour of product: Black. Total storage capacity: 70 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
140 GB
Tape life
Shows how much time tape may be used
20 year(s)
Film type
The type of film e.g. 35 mm, DLT.
Imation SLR140
Compatibility
The other products, software and hardware this product can be used with.
SLR140
Data transmission
Transfer rate
12 MB/s
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 45°C
Operating relative humidity (H-H)
20 - 80%
Other features
Total storage capacity
The total amount of data that can be stored on the device.
70 GB
Brand
Image
Product code
Product
Stock
Price from
Imation SLR6 24Gb Data Cartridge
Imation SLR6 24Gb Data Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
12725
USD 64.00
(excl. VAT)
USD 73.60(incl. VAT)
Imation SLR7 Data Cartridge
Imation SLR7 Data Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
41461
USD 66.90
(excl. VAT)
USD 80.27(incl. VAT)
Imation SLR75 Data Cartridge 38GB / 75GB
Imation SLR75 Data Cartridge 38GB / 75GB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16838
USD 82.65
(excl. VAT)
USD 95.05(incl. VAT)