X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision Master 506 - MS103DT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS103DT
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:02:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6605
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name iiyama Vision Master 506 - MS103DT:
The short editorial description of iiyama Vision Master 506 - MS103DT
iiyama Vision Master 506 - MS103DT - 21", 800 x 1440 @ 75Hz, 0.26 mm

Marketing text iiyama Vision Master 506 - MS103DT

:
The official marketing text of iiyama Vision Master 506 - MS103DT as supplied by the manufacturer
iiyama Vision Master 506 - MS103DT



Aimed at executive users and design professionals, the VM 506 demonstrates excellent focus and image quality. With a max resolution of 1800 x 1440 @ 75Hz, 0.26 mm dot pitch and dual inputs, this monitor represents true value for money. Plug and Play compatible for quick, easy installation.

Short summary description iiyama Vision Master 506 - MS103DT:
This short summary of the iiyama Vision Master 506 - MS103DT data-sheet is auto-generated and uses the product title and the first six key specs.
iiyama Vision Master 506 - MS103DT, 21" (20" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun, 50 - 180 Hz, 30 - 110 kHz, 0.25 x 0.21 mm, 395 x 295 mm, 1800 x 1440 pixels
Long summary description iiyama Vision Master 506 - MS103DT:
This is an auto-generated long summary of iiyama Vision Master 506 - MS103DT based on the first three specs of the first five spec groups.
iiyama Vision Master 506 - MS103DT. Display diagonal: 53.3 cm (21"), Type: 21" (20" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun, Viewable size, vertical: 30.5 cm. Display resolution: 1800 x 1440 pixels. Power management: VESA DPMS, NUTEK, EPA, ENERGY STAR, Power consumption (typical): 120 W, Power supply type: 100~120/220~240V @ 50-60Hz. Dimensions (WxDxH): 493 x 487 x 485 mm, Weight: 24 kg. Safety: TÜV GS (EN60950), ISO 9241-3/-7/-8, UL 1950, CSA C22.2 No. 950, FCC Class B, CE (EN60950), DHHS, TÜV
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Type
Characteristics of the device.
21" (20" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun
Viewable size, vertical
30.5 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.5 cm
Viewable size diagonal
51 cm
Vertical scan range
50 - 180 Hz
Horizontal scan range
30 - 110 kHz
Display viewable area (HxV)
395 x 295 mm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25 x 0.21 mm
Surface treatment
Anti-static Anti-reflective Coating (ARASC)
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1800 x 1440 pixels
Power
Power management
VESA DPMS, NUTEK, EPA, ENERGY STAR
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
120 W
Power supply type
The type of power supply which this product uses.
100~120/220~240V @ 50-60Hz
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
TCO 99, MPRIII
Mounting interface
Plug and Play DDC 2B
Management features
User controls
Signal input, contrast, brightness, horizontal size and position, sRGB, correction of white, horizontal and vertical size, trapezoid distortion, colour temperature, Pincushion, Pin. balance, rotation, degauss, horizontal and vertical convergence, parallelogram, horizontal and vertical Moiré-Clear parameters, reset, OSD lock out, OSD timer and position
System requirements
Compatibility
The other products, software and hardware this product can be used with.
All iiyama monitors are compatible with Apple-Macintosh computers
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
TÜV GS (EN60950), ISO 9241-3/-7/-8, UL 1950, CSA C22.2 No. 950, FCC Class B, CE (EN60950), DHHS, TÜV ERGO, PTB, EG 93/42/EWG (MPV) directives
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 x D-Sub mini 15 pin
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
493 x 487 x 485 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 kg