X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM903DTA
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 00:03:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7592
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years (on-site in Benelux
and Scandinavia)
Long product name iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS:
The short editorial description of iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS
IIYAMA MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS

Marketing text iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS

:
The official marketing text of iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS as supplied by the manufacturer
19” (48cm) Flat Screen High Brightness Diamondtron U2 monitor
•0,24mm AG uni-pitch, dual focus CRT, for a crisp clear, dynamic display
•High resolution On-screen Display for ease of set-up and use
• High Brightness: 250cd/m2
•Ergonomic design: TCO’99 and MPRIII approved
•True Colour: sRGB Colour space compliant
•Auto selection of dual input 15 pin D-sub
•Simply to operate 6 push button controls
Short summary description iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS:
This short summary of the iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS data-sheet is auto-generated and uses the product title and the first six key specs.
iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS, CRT 19" (48cm) Flat ScreenHigh Brightness DiamondTron U2 monitor (18" viewable), 50 - 200 Hz, 30 - 132 kHz, TCO’99, CE, TÜV-GS/MPR II/ISO 9241-3/ISO 9241-7/ISO 9241-8, PTB, FCC-B, UL/C-UL, DHHS, DHNW, 3W, 450 x 447 x 450 mm
Long summary description iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS:
This is an auto-generated long summary of iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS based on the first three specs of the first five spec groups.
iiyama MONITOR VISIONMASTER PRO454 19 DIAMONDTRON 132KHZ,USB,SPEAKERS. Display diagonal: 48.3 cm (19"), Type: CRT 19" (48cm) Flat ScreenHigh Brightness DiamondTron U2 monitor (18" viewable), Vertical scan range: 50 - 200 Hz. Display resolution: 1920 x 1440 pixels. Power management: 3W. Dimensions (WxDxH): 450 x 447 x 450 mm. Certification: TCO’99, CE, TÜV-GS/MPR II/ISO 9241-3/ISO 9241-7/ISO 9241-8, PTB, FCC-B, UL/C-UL, DHHS, DHNW
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
CRT 19" (48cm) Flat ScreenHigh Brightness DiamondTron U2 monitor (18" viewable)
Vertical scan range
50 - 200 Hz
Horizontal scan range
30 - 132 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Brightness
The amount of light given by a light, TV, monitor etc.
250cd/m2 cd/m²
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1440 pixels
Power
Power management
3W
Other features
Weight
2.4 kg
Certificates
Certification
TCO’99, CE, TÜV-GS/MPR II/ISO
9241-3/ISO 9241-7/ISO 9241-8,
PTB, FCC-B, UL/C-UL, DHHS, DHNW
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
450 x 447 x 450 mm