X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM703UTA
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:42:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7841
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3 years (on-site in Benelux and Scandinavia)
Long product name iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ:
The short editorial description of iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ
IIYAMA VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ

Marketing text iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ

:
The official marketing text of iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ as supplied by the manufacturer
•17” (43cm) Flat Screen High Brightness Diamondtron M2 monitor.
•Perfect flat-face for a distortion free image.
•0,25mm AG pitch, dual focus CRT for a crisp, clear, dynamic display.
•Simple to operate 4 push button controls.
• High Brightness: 420cd/m2.
•High resolution On-screen Display for ease of set up and use.
•sRGB color space compliant.
•VESA DDC 1/2BTM Plug-and-play compatible.
•Ecologically manufactured, fully recyclable and TCO’99 approved.
•Auto selection of dual input 15 pin D-sub.
Short summary description iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ:
This short summary of the iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ data-sheet is auto-generated and uses the product title and the first six key specs.
iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ, 17” (43cm) Flat ScreenHigh Brightness Diamondtron M2 monitor (16" viewable)., 50 - 160 Hz, 30 - 96 kHz, 420cd/m2 (max.), 1800 x 1440 pixels, 1280 x 1024 pixels
Long summary description iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ:
This is an auto-generated long summary of iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ based on the first three specs of the first five spec groups.
iiyama VISION MASTER PRO413 17INCH DIAMONDTRON M2-CRT 96KHZ. Display diagonal: 43.2 cm (17"), Type: 17” (43cm) Flat ScreenHigh Brightness Diamondtron M2 monitor (16" viewable)., Viewable size, vertical: 32.6 cm. Maximum resolution: 1800 x 1440 pixels, Display resolution: 1280 x 1024 pixels. Power management: VESA-DPMS, Energy Star©compliance.. Dimensions (WxDxH): 408 x 430 x 420 mm. Certification: TCO'99, CE, TUV-GS, MPRII, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
17” (43cm) Flat ScreenHigh Brightness Diamondtron M2 monitor (16" viewable).
Viewable size, vertical
32.6 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
24.4 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25 mm
Brightness
The amount of light given by a light, TV, monitor etc.
420cd/m2 (max.) cd/m²
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1800 x 1440 pixels
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Power
Power management
VESA-DPMS, Energy Star©compliance.
Other features
Weight
16 kg
Management features
User controls
Contrast, Brightness, Colour temperture (9300K, 6500K, 5000K,User, sRGB), Zoom, H/V-Size, H/VPosition,Pin Cushion, Trapezoid,Parallelogram, Pin Balance, Tilt,H-Moiré, H-Convergence,Optimum-Picture-Quality, Degauss,OSD H/V-position, OSD-off timer(3/5/15/30/45sec), Language(Eng/D/Fr/Ned/Sv/Jap), Lock-out(On/Off), Save Recall (Auto/Manual/Reset), Information.
Certificates
Certification
TCO'99, CE, TUV-GS, MPRII, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
408 x 430 x 420 mm