X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S511S-W 20.1" LCD 1600x1200 White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E511S-W
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13429
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description iiyama S511S-W 20.1" LCD 1600x1200 White 20.1":
This short summary of the iiyama S511S-W 20.1" LCD 1600x1200 White 20.1" data-sheet is auto-generated and uses the product title and the first six key specs.
iiyama S511S-W 20.1" LCD 1600x1200 White, 1600 x 1200 pixels, LCD, 400:1, 16.78 million colours, 24 - 80 kHz, 56 - 85 Hz
Long summary description iiyama S511S-W 20.1" LCD 1600x1200 White 20.1":
This is an auto-generated long summary of iiyama S511S-W 20.1" LCD 1600x1200 White 20.1" based on the first three specs of the first five spec groups.
iiyama S511S-W 20.1" LCD 1600x1200 White. Display diagonal: 51 cm (20.1"), Display brightness: 250 cd/m², Display resolution: 1600 x 1200 pixels. Audio system: Stereo. VESA mounting interfaces: 100 x 100 mm. Power consumption (typical): 85 W, Power management: VESA DPMS, ENERGY STAR. Certification: TCO 99, TÜV ERGO (ISO 13406-2), MPR III, Safety: CE, TÜV GS, FCC-B, UL/C-UL, VCCI-B
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
51.1 cm (20.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.8 cm
Viewable size, vertical
30.6 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
DVI-D, D-Sub mini 15 pin
Multimedia
Audio system
System used to play music or speech.
Stereo
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
85 W
Power management
VESA DPMS, ENERGY STAR
Certificates
Certification
TCO 99, TÜV ERGO (ISO 13406-2), MPR III
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE, TÜV GS, FCC-B, UL/C-UL, VCCI-B
Weight & dimensions
Width *
The measurement or extent of something from side to side.
465.8 mm
Depth *
The distance from the front to the back of something.
241 mm
Height *
The measurement of the product from head to foot or from base to top.
415.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 kg
Other features
Bandwidth
0.162 GHz
Power requirements
AC 100-240 V, 50 / 60Hz
Security features
Kensington-lock
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 x 2 W Stereo