location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E434S-W 17" LCD White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E434S-W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 14 ms 370 cd/m² 350:1
  • - 51 W
Long product name iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E434S-W 17inch 14ms 160H120V speakers
More>>>
iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite E434S is the first LCD in the iiyama range with an unbelievable 14msec response time, enabling uninhibited viewing of rapid DVD and video. With deep colours, high contrast (350:1) and very good brightness values (350 cd/m²) the iiyama ProLite E434S offers excellent image definition. Perfect for use in the office and at home

Short summary description iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama E434S-W 17" LCD White, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 14 ms

Long summary description iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of iiyama E434S-W 17" LCD White computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

iiyama E434S-W 17" LCD White. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Response time
14 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
22 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Market positioning *
Business
Safety
UL, C-UL, TUV-GS, CE, FCC-B, VCCI-B, EMC
Ports & interfaces
I/O ports
D-Sub mini 15 pin
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
20°
Ergonomics
TCO 99, TUV ERGO (ISO 13406-2), MPR III
Power
Power consumption (typical) *
51 W
Weight & dimensions
Width (without stand)
404 mm
Depth (without stand)
197 mm
Height (without stand)
387 mm
Weight (without stand)
3.5 kg
Other features
Display
LCD
Audio system
Stereo, 2 x 2.5 Watt
Monitor max. video input bandwidth
135 MHz
Power requirements
198 - 264 V, 50 / 60 Hz
Security features
Kensington-lock
Power management
VESA DPMS, ENERGY STAR