location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2481HS-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2481HS-B1 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m² 1000:1
  • - 22 W
Long product name iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black :
The long product name of iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" Full HD 1080p, 1920 x 1080, 2 ms, 250 cd/m2, 1000 : 1, VGA, DVI-D, HDMI
More>>>
iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
The official description of iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite E2481HS is a 24’’ Full HD 1920 x 1080p LED-backlit monitor with super slim (7 mm) bezel. It features 2ms response time and >5 000 000 : 1 Advanced Contrast Ratio assuring clear and vibrant picture quality. Triple Input support of Analogue, DVI and HDMI ensures compatibility with the latest installed graphics cards and embedded notebook outputs. The monitor is Energy Star and TCO Certified. A reliable solution for all kind of work environments where best performance is desired.

LED-Backlit
A typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.

ACR
Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.

HDMI
HDMI stands for High-Definition Multimedia Interface. Much smaller and more convenient than DVI, HDMI also has the significant advantage over DVI that it supports audio as well as video signals.

VESA
VESA mount compliance means you can easily mount your monitor to a wall.

Full HD
With true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.

Speakers
This LED monitor is equipped with two high quality stereo speakers.

OverDrive ON / OFF
When very fast graphics are displayed your monitor can sometimes get blurry. Turning on the OverDrive feature will eliminate that.

Short summary description iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
This short summary of the iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite E2481HS-B1, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

iiyama ProLite E2481HS-B1. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
2 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.2715 x 0.2715 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
56 - 75 Hz
Separate H/V sync
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-4 - 21°
Power
Power consumption (typical) *
22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
543.5 mm
Depth (without stand)
213.5 mm
Height (without stand)
402 mm
Weight (without stand)
3.8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:26:42
Uk has collected 1 expert review for iiyama ProLite E2481HS-B1 computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 21:26:42
The Iiyama Prolite E2481HS is a 23.6in TN panel with a Full HD display. It sets itself apart from other Prolite models with its slim 7mm bezel, something that would look much smarter if it wasn’t for the chunky matt plastic stand beneath it. The stand...
Bottom line A good-looking budget monitor, but it needs a colour calibrator to help it reach its full potential...
40%
Country Distributor
United Kingdom 1 distributor(s)