location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite C171WT 17" TFT 1280x768 TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C171WT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 768 pixels
  • - 25 ms 400 cd/m² 400:1
Long product name iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels :
The long product name of iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD TV ProLite C171WT - 17” (43cm), 400 cd / m² , 25 msec, 160/160, PAL (B/G, I, D/K, L), SECAM, NTSC, 2 x 2,5W Stereo, TV/AV - 99/1 .
More>>>
iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels:
The official description of iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProLite C171WT

Excellent 17” widescreen LCD TV with the capability to combine TV and computer requirements into one unit. Picture in picture capability, a wide range of inputs and a feast of TV functions make the ProLite C171WT hard to ignore.



Diagonal 17” (43cm)

Brightness 400 cd / m² typical

Response time 25 msec

Viewing zone Horizontal: 160º

Vertical: 160º

TV-Standard PAL (B/G, I, D/K, L), SECAM, NTSC

Channels programming TV/AV 99/1

Teletext Simple-, TOP- und Fast-Videotext

TV equipment automatic station programming

Speaker 2 x 2,5W Stereo

Short summary description iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels:
This short summary of the iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite C171WT 17" TFT 1280x768 TCO99, 43.2 cm (17"), 1280 x 768 pixels, LCD, 25 ms

Long summary description iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels:
This is an auto-generated long summary of iiyama ProLite C171WT 17" TFT 1280x768 TCO99 computer monitor 43.2 cm (17") 1280 x 768 pixels based on the first three specs of the first five spec groups.

iiyama ProLite C171WT 17" TFT 1280x768 TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 768 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.289 x 0.289 mm
Horizontal scan range
30 - 65 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
37 cm
Viewable size, vertical
22.2 cm
Design
Market positioning *
Business
Ports & interfaces
I/O ports
antenna, component video, S-video, audio
Ergonomics
Tilt angle range
5 - 25°
Plug and Play
Yes
Weight & dimensions
Width (without stand)
518 mm
Depth (without stand)
333 mm
Height (without stand)
198 mm
Weight (without stand)
5.3 kg
Packaging content
Bundled software
Driver Windows 95/98/2000/ME/XP
Other features
Display
LCD
Bundled hardware
IR remote control
Audio system
2 x 2.5W speakers (NICAM stereo)
Power requirements
AC 100 - 240 V, 50/60 Hz
Video in
All curent PC & Mac graphic standards
Security features
Safety CE, TÜV GS, FCC-B, UL / C-UL .
Power management
VESA DPMS, ENERGY STAR, ECO-Modus
Certification
Ergonomics TCO 99, ISO 13406-2
Thin Client
Processor frequency
0.08 GHz