IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > flat panel displays > iiyama E2207WSV-B1

ProLite E2207WSV-B1

Brand: iiyama
Product code: E2207WSV-B1
EAN/UPC code: 4940059836857, 4948570059836
Product family: ProLite
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 28 Jun 2008
Info modified on: 22 Jun 2009 10:30:10
ProLite E2207WSV-B1 - 22'', 1680x1050, 300cd/m2, 1000:1, 5ms
E2207WSV-B1 iiyama
39k

47k
18k
54k

ProLite E2207WSV
The new 22” widescreen LCD continues to provide excellent value for money for the home and office user, with high specification and the new ‘OptiColour’ mode. This innovative new feature automatically adjusts contrast, brightness and RGB colour balance to its optimum conditions to whichever mode you chose whether Game, Text, Scenic or Cinema – and also enabling you ... More>>>

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
22 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TN
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.277 x 0.277 mm
Horizontal scan range 31 - 82 kHz
Vertical scan range 56 - 75 Hz
Viewable size, horizontal 464.9 mm
Viewable size, vertical 290.6 mm
Viewing angle, horizontal 170 °
Viewing angle, vertical 160 °
Aspect ratio 16:10
Display resolution
Display resolution
Resolution of the display for the system
1680 x 1050 pixels
Bandwidth
Bandwidth 0.146 GHz
Audio
Audio system Stereo
Built-in speakers
Speakers 2
RMS rated power 2 W
Audio
Built-in subwoofer
Connectivity
VGA (D-Sub) ports quantity 1
Video
Full HD
Camera
Camera included
Colour
Colour of product Silver/Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
517 x 220 x 410 mm
Depth 220 mm
Height
Height of the product
410 mm
Width 517 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5500 g
TV tuner
TV tuner integrated
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Technical details
Display number of colours
Maximum number of viewable colors.
16.77 M
27 offers, from 117.17