Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ID TECH Versakey Compact USB Black keyboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ID TECH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Versakey Compact
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDKA-334533B
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ID TECH: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8672
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year, parts and labor
Long product name ID TECH Versakey Compact USB Black keyboard :
The short editorial description of ID TECH Versakey Compact USB Black keyboard

Versakey Compact - POS Keyboard with MagStripe Reader, USB, Black
More>>>
Short summary description ID TECH Versakey Compact USB Black keyboard:
This short summary of the ID TECH Versakey Compact USB Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
ID TECH Versakey Compact, USB, PC/server, Mini, Straight, 20 million characters, 50 g
Long summary description ID TECH Versakey Compact USB Black keyboard :

ID TECH Versakey Compact. Device interface: USB, Purpose: PC/server, Keyboard form factor: Mini. Colour of product: Black, Material: ABS synthetics, Surface coloration: Monotone. Cable length: 1.5 m. Power source type: USB. Keyboard dimensions (WxDxH): 177.8 x 358.8 x 40 mm

This is an auto-generated long summary of ID TECH Versakey Compact USB Black keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)