location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB992SK-B storage drive docking station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB992SK-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB992SK-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711132868975 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 08:35:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB992SK-B storage drive docking station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 Gbit/s
  • - Material: Metal
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III
  • - Storage drive sizes supported: 2.5"
  • - DC-in jack
Warranty: 3 Years
Long product name Icy Dock MB992SK-B storage drive docking station :
The long product name of Icy Dock MB992SK-B storage drive docking station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x2.5" SATA I/II/III SSD/HDD, 3.5" floppy drive bay, 6 Gb/s, 375g, black
More>>>
Short summary description Icy Dock MB992SK-B storage drive docking station:
This short summary of the Icy Dock MB992SK-B storage drive docking station data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB992SK-B, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5", 6 Gbit/s, Metal, HDD, Power

Long summary description Icy Dock MB992SK-B storage drive docking station:
This is an auto-generated long summary of Icy Dock MB992SK-B storage drive docking station based on the first three specs of the first five spec groups.

Icy Dock MB992SK-B. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5". Maximum data transfer rate: 6 Gbit/s, Material: Metal, LED indicators: HDD, Power. Width: 101.2 mm, Depth: 133 mm, Height: 25.4 mm. Standard interfaces: Serial

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 13:36:49
Uk has collected 4 expert reviews for Icy Dock MB992SK-B storage drive docking station and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hardwareheaven.com
Updated:
2013-11-20 13:36:41
Almost all of us have spare drive bays on the front of our PCs and a fair number of us have either got spare parts kicking about or have run out of space inside our system for hard drives. Icy Dock are looking to problems like these with their drive ra...
Bottom line The MB992SK-B uses Direct SATA connections and we installed our 1TB Samsung Evo SSD into each and tested the speed on a Z87 based motherboard. Shown below are the highest speeds in ATTO. In terms of build quality and design the MB992SK-B is built solid...
0%
hardwareheaven.com
Updated:
2014-02-26 01:54:57
Almost all of us have spare drive bays on the front of our PCs and a fair number of us have either got spare parts kicking about or have run out of space inside our system for hard drives. Icy dock are looking to solve several problems such as these wi...
0%
hardwareheaven.com
Updated:
2014-07-16 05:36:03
Almost all of us have spare drive bays on the front of our PCs and a fair number of us have either got spare parts kicking about or have run out of space inside our system for hard drives. Icy Dock are looking to problems like these with their drive racks...
Bottom line The MB992SK-B uses Direct SATA connections and we installed our 1TB Samsung Evo SSD into each and tested the speed on a Z87 based motherboard. Shown below are the highest speeds in ATTO.In terms of build quality and design the MB992SK-B is built solidly w...
0%
hitechlegion.com
Updated:
2014-01-30 01:29:19
That leads me to the safety of building your own system for storing backups and media. In this case, most of us would want a small form factor system that does not take up much room, but still has the power to store and stream data. With most small system...
Bottom line The Icy Dock MB992SK-B ToughArmor SATA Mobile Rack provided a secure and easy way to install two 2.5” drives into a 3.5” drive bay. The drive bays are hot swap capable and built to act as a heatsink/passive cooler to the installed drives, along with bei...
0%
wegotserved.com
Updated:
2015-12-06 09:36:09
Do you have a desktop or tower case with an empty 3.5” bay in it? Perhaps you have a SFF (Small Form Factor) PC that incorporates a 3.5” bay? Now consider your desire to have a fast SSD Solid State Drive) for a boot drive and nice sized 1 TB data drive. I...
83%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)