location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icron USB Rover 2850 Network transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icron Check ‘Icron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Rover 2850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00-00312
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065289121
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Icron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Icron USB Rover 2850 Network transmitter & receiver Black :
The long product name of Icron USB Rover 2850 Network transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Cat 5 40 meter bus-powered USB Extender System, black
More>>>
Short summary description Icron USB Rover 2850 Network transmitter & receiver Black:
This short summary of the Icron USB Rover 2850 Network transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icron USB Rover 2850, Network transmitter & receiver, 85 m, 12 Mbit/s, Cat5, Black, FCC B, CE

Long summary description Icron USB Rover 2850 Network transmitter & receiver Black:
This is an auto-generated long summary of Icron USB Rover 2850 Network transmitter & receiver Black based on the first three specs of the first five spec groups.

Icron USB Rover 2850. Type: Network transmitter & receiver, Maximum transfer distance: 85 m, Data transfer rate: 12 Mbit/s. Product colour: Black, Certification: FCC B, CE . Width: 85 mm, Depth: 55 mm, Height: 22 mm. Dimensions (WxDxH): 85 x 55 x 22 mm

Country Distributor
Nederland 1 distributor(s)