location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icron EL3500 KVM switch Rack mounting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icron Check ‘Icron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00-00270
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Icron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:12:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icron EL3500 KVM switch Rack mounting Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Silver
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-D
  • - External power adapter
Long product name Icron EL3500 KVM switch Rack mounting Silver :
The long product name of Icron EL3500 KVM switch Rack mounting Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI, USB 2.0 Cat 5 (500m) KVM Extender System, 100 - 240V Power Adapter, EU plug
More>>>
Short summary description Icron EL3500 KVM switch Rack mounting Silver:
This short summary of the Icron EL3500 KVM switch Rack mounting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Icron EL3500, Rack mounting, 1U, Silver

Long summary description Icron EL3500 KVM switch Rack mounting Silver:
This is an auto-generated long summary of Icron EL3500 KVM switch Rack mounting Silver based on the first three specs of the first five spec groups.

Icron EL3500. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Product colour: Silver, Rack capacity: 1U, Certification: FCC A, CE, ICES-003 . Input voltage: 100-240 V. Compliance certificates: RoHS. Width: 175 mm, Depth: 122 mm, Height: 30 mm