Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Icron USB Ranger 2204 Network transmitter & receiver Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Ranger 2204
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00-00257
Category
Device that extends the range of a network or interconnects two different types of networks.
network extenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6089
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Icron USB Ranger 2204 Network transmitter & receiver Silver :
The short editorial description of Icron USB Ranger 2204 Network transmitter & receiver Silver

4-Port Cat 5 USB 2.0 Extender, 100 - 240V Power Adapter: European plug
More>>>
Short summary description Icron USB Ranger 2204 Network transmitter & receiver Silver:
This short summary of the Icron USB Ranger 2204 Network transmitter & receiver Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Icron USB Ranger 2204, Network transmitter & receiver, 100 m, 480 Mbit/s, Cat5,Cat6, Silver, FCC B, IC, CE
Long summary description Icron USB Ranger 2204 Network transmitter & receiver Silver :

Icron USB Ranger 2204. Type: Network transmitter & receiver, Maximum transfer distance: 100 m, Data transfer rate: 480 Mbit/s. Colour of product: Silver, Certification: FCC B, IC, CE. AC input voltage: 100-240, Output voltage: 5 V, Output current: 3 A. Width: 100 mm, Depth: 76 mm, Height: 26 mm. Package weight: 900 g

This is an auto-generated long summary of Icron USB Ranger 2204 Network transmitter & receiver Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.