location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU Combo USB Hub & card reader USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo USB Hub & Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AI-707913
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 21:00:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICIDU Combo USB Hub & card reader USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, MS Pro-HG, MS Pro-HG Duo HX, SD, SDHC, SDIO, SDXC, xD
  • - USB 2.0
  • - White
Long product name ICIDU Combo USB Hub & card reader USB 2.0 White :
The long product name of ICIDU Combo USB Hub & card reader USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combo USB Hub & Card Reader
More>>>
Short summary description ICIDU Combo USB Hub & card reader USB 2.0 White:
This short summary of the ICIDU Combo USB Hub & card reader USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Combo USB Hub & Card Reader, CF, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, MS Pro-HG, MS..., White, Windows 98SE/2000/XP/Vista / MAC OSX, USB 2.0, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7..., 153 mm

Long summary description ICIDU Combo USB Hub & card reader USB 2.0 White:
This is an auto-generated long summary of ICIDU Combo USB Hub & card reader USB 2.0 White based on the first three specs of the first five spec groups.

ICIDU Combo USB Hub & Card Reader. Compatible memory cards: CF, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo HS, MS PRO Duo Mark 2, MS Pro-HG, MS..., Product colour: White, Compatible operating systems: Windows 98SE/2000/XP/Vista / MAC OSX. Interface type: USB 2.0. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Package width: 153 mm, Package depth: 48 mm, Package height: 201 mm. I/O ports: 3 x USB 2.0

Country Distributor
United Kingdom 1 distributor(s)