location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icarus Check ‘Icarus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wave P550BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P550BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8437009734339
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Icarus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icarus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 800 x 480 pixels
  • - 1 GHz
  • - MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM MiniSIM
  • - 802.11b, 802.11g Bluetooth
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 3200 mAh
  • - Android 4.0
More>>>
Short summary description Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black:
This short summary of the Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icarus Wave P550BK, 12.7 cm (5"), 800 x 480 pixels, 1 GHz, 5 MP, Android 4.0, Black

Long summary description Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black:
This is an auto-generated long summary of Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black based on the first three specs of the first five spec groups.

Icarus Wave P550BK. Display diagonal: 12.7 cm (5"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0. Battery capacity: 3200 mAh. Product colour: Black. Weight: 191 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:48
Uk has collected 1 expert review for Icarus Wave P550BK 12.7 cm (5") Dual SIM Android 4.0 3G 3200 mAh Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%