location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icarus Omnia 2 e-book reader 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icarus Check ‘Icarus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omnia 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M701BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8437009734957
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Icarus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icarus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icarus Omnia 2 e-book reader 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink Pearl 17.8 cm (7") 800 x 480 pixels Colour
  • - Internal storage capacity: 4 GB MicroSD (TransFlash) 32 GB
  • - USB 2.0
  • - Battery life (max): 30 h Black
Long product name Icarus Omnia 2 e-book reader 4 GB Black :
The long product name of Icarus Omnia 2 e-book reader 4 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ICARUS Omnia 7" e-reader and mediaplayer - 800x480, LCD, 4GB, 2,500mAh, 280 g
More>>>
Short summary description Icarus Omnia 2 e-book reader 4 GB Black:
This short summary of the Icarus Omnia 2 e-book reader 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icarus Omnia 2, 17.8 cm (7"), E Ink Pearl, 800 x 480 pixels, 16:9, ePub, FB2, HTML, PDB, PDF, TXT, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Icarus Omnia 2 e-book reader 4 GB Black:
This is an auto-generated long summary of Icarus Omnia 2 e-book reader 4 GB Black based on the first three specs of the first five spec groups.

Icarus Omnia 2. Display diagonal: 17.8 cm (7"), Technology: E Ink Pearl, Display resolution: 800 x 480 pixels. Document formats supported: ePub, FB2, HTML, PDB, PDF, TXT, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 4 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. USB connector type: Mini-USB A, Interface type: USB 2.0. Product colour: Black

Entertainment at your fingertips
Entertainment at your fingertips

You can enjoy music and movies using your favorite headphones, or listen using the internal speaker. Use the Omnia in the car as entertainment for your children or while travelling by air.

Color LCD screen

Most e-readers come with a black & white screen, which is fine for reading books, but unsuited for pictures or movies. The Omnia has a brilliant 800x480 color LCD screen in 16:9 format, ideal for movies.

Read, watch and listen
Read, watch and listen

The Omnia gives you access to all your media on the go. It is not only a well equipped e-reader, it also plays your videos (many formats up to 720p), music and images. The crisp 16:9 widescreen LCD is perfect for watching movies that will make your eyes pop. The screen can be optimized for viewing or reading with adjustable brightness, background color and more.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:55
Uk has collected 1 expert review for Icarus Omnia 2 e-book reader 4 GB Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%