location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icarus Check ‘Icarus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Illumina XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E853BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0642014791101 show
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Icarus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icarus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:04:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink Pearl 20.3 cm (8") 1024 x 768 pixels Touchscreen
  • - Internal storage capacity: 8 GB MicroSD (TransFlash) 32 GB
  • - USB 2.0 Wi-Fi 3.5 mm
  • - Black
More>>>
Short summary description Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black:
This short summary of the Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icarus Illumina XL, 20.3 cm (8"), E Ink Pearl, 1024 x 768 pixels, 2:3, CHM, DOC, DjVu, HTM, HTML, PDF, RTF, TXT, ePub, BMP, JPG, PNG, TIF

Long summary description Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black:
This is an auto-generated long summary of Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Icarus Illumina XL. Display diagonal: 20.3 cm (8"), Technology: E Ink Pearl, Display resolution: 1024 x 768 pixels. Document formats supported: CHM, DOC, DjVu, HTM, HTML, PDF, RTF, TXT, ePub, Image formats supported: BMP, JPG, PNG, TIF, Archive formats supported: RAR, Zip. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Processor frequency: 1000 MHz. USB connector type: Micro-USB B, Headphone connectivity: 3.5 mm, Interface type: USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:55
Uk has collected 5 expert reviews for Icarus Illumina XL e-book reader Touchscreen 8 GB Wi-Fi Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%