X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z2324BE
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Dec 2015 15:18:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7010
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Three year parts and labour.
Long product name IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro:
The short editorial description of IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro
Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro FX 3400 WXP CD-RW / DVD 73.4GB U320 SCSI AZERTY

Marketing text IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro

:
The official marketing text of IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro as supplied by the manufacturer
The IntelliStation Z Pro with Intel Xeon processors introduces Extended Memory 64 Technology for contiguous 32-/64-bit computing. Extend your productivity with up to 12GB of memory, dual processors up to 3.60GHz, and PC Express 2D/3D graphics by NIFTY.
Short summary description IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro:
This short summary of the IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro, Intel® Xeon®, DVD-ROM, Intel, •Keyboard/mouse password •Norton AntiVirus •Cover key lock •Cover tamper detect switch, Workstation, Microsoft Windows XP Home Edition
Long summary description IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro:
This is an auto-generated long summary of IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro based on the first three specs of the first five spec groups.
IBM Workstation: IntelliStation Z-Pro Xeon-3.6GHz 1GB NVIDIA Quadro. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor front side bus: 800 MHz. Internal memory: 1 GB. Hard drive capacity: 73 GB, Hard drive speed: 10000 RPM. Optical drive type: DVD-ROM. Product type: Workstation
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.6 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model*
The model number for the processor in a computer.
Unspecified
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Cache internal
Actual internal (L1) cache memory.
1 MB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
16x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•Video
•RJ-45
Performance
Product type *
The sub-category of the product.
Workstation
Weight & dimensions
Width *
The measurement or extent of something from side to side.
215 mm
Depth *
The distance from the front to the back of something.
495 mm
Height *
The measurement of the product from head to foot or from base to top.
470 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.3 kg
Other features
Processor manufacturer
The manufacturer that produced the processor.
Intel
Security features
•Keyboard/mouse password
•Norton AntiVirus
•Cover key lock
•Cover tamper detect switch
•Smart analysis
•U-Bolt anchoring feature
•Power-on password
•Secure fixed DASD
•Security slot (for attachment of optional cable lock)
•Setup utility password (administrator password)
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Graphics adapter
Quadro FX 3400
Form factor
The shape or design of the product.
Tower
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Pointing device
IBM Sleek mouse
Hard disk drive type
Ultra320 SCSI