X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X63MYEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2015 14:48:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9832
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack:
The short editorial description of IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack
xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack

Marketing text IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack

:
The official marketing text of IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack as supplied by the manufacturer
The IBM eServer xSeries 306, based on the Intel® Pentium® 4 Processor with HT Technology, offers entry-level affordability with value-added innovation to meet the edge-of-network and Web-serving needs of midsize and large enterprises. New features provide innovative functionality with entry-level affordability, robust serving power improves systems performance and manageability, and its 1U rack design provides cost-effective serving in a highly dense form factor.
Short summary description IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack:
This short summary of the IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack data-sheet is auto-generated and uses the product title and the first six key specs.
IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack, 110~220V auto sensing, SCSI, Rack (1U), Microsoft Windows Server 2003, Windows 2000/Advanced Server, Red Hat Linux or SUSE LINUX, L2, Intel
Long summary description IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack:
This is an auto-generated long summary of IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack based on the first three specs of the first five spec groups.
IBM xSeries 306 P4 3.2GHz HT 512MB CD 36GB ATA GLAN Rack. Processor frequency: 3.2 GHz, Processor cache type: L2, Processor cache: 1 MB. Hard drive capacity: 36 GB, Hard drive interface: SCSI. Internal memory: 0.5 GB, Maximum internal memory: 4 GB. Maximum graphics adapter memory: 16 MB, Graphics adapter: Radeon 7000M. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor cache type
L2
Processor cache
1 MB
Maximum number of SMP processors
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
4 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Graphics adapter
Radeon 7000M
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Performance
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server 2003, Windows 2000/Advanced Server, Red Hat Linux or SUSE LINUX
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Power
Power supply type
The type of power supply which this product uses.
110~220V auto sensing
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
432 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Height *
The measurement of the product from head to foot or from base to top.
44 mm
Depth *
The distance from the front to the back of something.
508 mm
Other features
Ventilation fan(s)
3x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 508 x 44 mm
CD read speed
24x
Hard disk controller
Hard drive controller characteristics, including type.
Integrated Serial ATA
I/O ports
An interface on a device to which you can connect another device.
•2 USB (back)
•2 USB (front)
•Mouse port
•Serial
•Video
•2 RJ-45
•Ethernet
•Keyboard
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra320