X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X111YEU
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:37:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9425
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Three year parts and labour
Long product name IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W:
The short editorial description of IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W
xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W

Marketing text IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W

:
The official marketing text of IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W as supplied by the manufacturer
The IBM eServer x236 delivers enhanced performance for workgroup messaging, collaboration and business-critical applications. New support for 64-bit technology through Intel Extended Memory 64 Technology helps improve reliability for critical mail and collaboration applications. Other performance improvements include large memory support with up to 16GB of DDR2 memory, and new high-speed I/O enhancements such as PCI-Express.
Short summary description IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W:
This short summary of the IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W, Intel® Xeon®, L2, Intel, SCSI, Radeon 7000M, Ethernet/Fast Ethernet/Gigabit Ethernet
Long summary description IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W:
This is an auto-generated long summary of IBM eServer xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W based on the first three specs of the first five spec groups.
IBM xSeries 236 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W, eServer. Processor frequency: 3 GHz, Processor family: Intel® Xeon®, Processor cache type: L2. Hard drive interface: SCSI. Internal memory: 1 GB, Maximum internal memory: 16 GB. Maximum graphics adapter memory: 8 MB, Graphics adapter: Radeon 7000M. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model*
The model number for the processor in a computer.
Unspecified
Processor cache type
L2
Processor cache
1 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Maximum number of SMP processors
2
Processor manufacturer
The manufacturer that produced the processor.
Intel
Storage
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
16 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Tower
Power
Power supply type
The type of power supply which this product uses.
Auto Restart
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
670 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
216 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45.9 kg
Depth *
The distance from the front to the back of something.
700 mm
Other features
Graphics adapter
Radeon 7000M
Ventilation fan(s)
6x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
216 x 700 x 440 mm
Minimum system requirements
Microsoft Windows Server 2003, Windows 2000 Server/Advanced Server, Novell Netware, Red Hat Linux and SUSE LINUX
CD read speed
48x
Hard disk controller
Hard drive controller characteristics, including type.
Integrated Dual Channel Ultra320
I/O ports
An interface on a device to which you can connect another device.
•Keyboard
•Mouse
•Parallel
•Video
•2 RJ-45
•2 Serial
•3 USB 2.0 (back)
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Open bay
Number of drive bays
6/6