X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLD46NU
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:55:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12000
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Three year parts and labour.
Long product name IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP:
The short editorial description of IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP
IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP

Marketing text IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP

:
The official marketing text of IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP as supplied by the manufacturer
The IBM ThinkCentre A Series offers great technology and affordable prices.
Short summary description IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP:
This short summary of the IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP, L2, FSB, DVD-ROM, AMD Radeon X600 Pro, Tower, SoundMAX Cadenza
Long summary description IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP:
This is an auto-generated long summary of IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP based on the first three specs of the first five spec groups.
IBM THINKCENTRE A51P 8422-46G TW P4-3.40 256 160 GB DVD-CDRW GBIT. WXP. Processor frequency: 3.4 GHz, Processor cache: 1 MB, Processor cache type: L2. Internal memory: 0.25 GB. Total storage capacity: 160 GB, Hard drive speed: 7200 RPM. Optical drive type: DVD-ROM. Discrete graphics adapter model: AMD Radeon X600 Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor model*
The model number for the processor in a computer.
550
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
Tjunction
100°C
FSB Parity
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
Yes
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
16x
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X600 Pro
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•External Display
•Headphone/line out (front)
•External microphone (front)
•IEEE 1394
•Keyboard (PS/2)
•Mouse (PS/2)
•RJ-11
•RJ-45
•8 USB 2.0 (2 front, 6 back)
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
SoundMAX Cadenza
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel FDI Technology
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Processor special features
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel Demand Based Switching
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
310 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
450 mm
Height *
The measurement of the product from head to foot or from base to top.
492 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.5 kg
Other features
Power supply type
The type of power supply which this product uses.
110/220V
Processor manufacturer
The manufacturer that produced the processor.
Intel
Security features
•Diskette I/O control
•Configuration password
•Diskette boot inhibit
•Boot sequence control
•Boot without keyboard or mouse
•Parallel port I/O control
•Embedded Security Subsystem standard
•Hardfile I/O control
•Kensington Lock Standard Enabled
•Serial port I/O control
•Power on password
•Secure Data Disposal
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, RJ-45, RJ-11, IEEE 1394, PS/2
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Hard disk drive type
Serial ATA
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB