X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR09LNU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9644
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: One year parts and labor (system battery: one year)
Long product name IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US:
The short editorial description of IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US
ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US

Marketing text IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US

:
The official marketing text of IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US as supplied by the manufacturer
Choose the essential features your organization needs in an affordable IBM ThinkPad R50e notebook. It features Intel processors, large displays, extra hard disk drive protection and easy-to-use system recovery software. Like a bumper, the IBM Hard Disk Drive Shock Absorber helps protect the hard disk drive against damage from some drops and falls. When compared to a notebook cover alone, this technology increases hard disk drive protection by 30%. To help decrease expenses, look inside for IBM ThinkVantage Technologies and ThinkVantage Design elements. You'll see how to work more confidently and efficiently - and gain more time to focus on strategic goals.
Short summary description IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US:
This short summary of the IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US, Intel, 1024 x 768 pixels, 750:1, Stereo, Ethernet/Fast Ethernet, Access IBM, IBM Access Connections, IBM Rescue and Recovery with Rapid Restore,Norton AntiVirus 2004
Long summary description IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US:
This is an auto-generated long summary of IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US based on the first three specs of the first five spec groups.
IBM ThinkPad R50e PM-715 512MB 60GB 15.0 inch TFT COMBO WXP US. Processor frequency: 1.5 GHz, Processor manufacturer: Intel, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Video
Video adapter resolution
2048x1536 65536 colors
Video adapter, bus
Direct AGP
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
stereo
Number of built-in speakers
1
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
•AC adapter
•External microphone
•External Display
•Headphone/Line out
•Microphone in
•RJ-11
•RJ-45
•2 USB 2.0, USB, RJ-11, RJ-45
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, IBM Access Connections, IBM Rescue and Recovery with Rapid Restore,Norton AntiVirus 2004, PC Doctor diagnostics, Adobe Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
332 mm
Depth *
The distance from the front to the back of something.
269 mm
Other features
Security features
•Hard disk drive password
•IBM Security Slot
•Power-on password
•Supervisor password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
332 x 269 x 38 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s