IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500
Bullet Points IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Pentium Mobile 745 1.8 GHz
- - 35.8 cm (14.1") 1024 x 768 pixels 4:3
- - 0.5 GB
- - 80 GB DVD-RW
- - AMD Mobility Radeon 7500
- - 4.8 h
Warranty:
Three years parts and labor (system battery: one year).
Long product name IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500
:
The long product name of IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth DVD-RW WXP US
More>>>
Short summary description IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500:
This short summary of the IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth, Intel Pentium Mobile, 1.8 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 80 GB
Long summary description IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500:
This is an auto-generated long summary of IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 35.8 cm (14.1") 0.5 GB AMD Mobility Radeon 7500 based on the first three specs of the first five spec groups.
IBM ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 2 kg