X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X23 P866mhz 512 128 30G 12.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX3EBND
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:14:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10573
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name IBM ThinkPad X23 P866mhz 512 128 30G 12.1:
The short editorial description of IBM ThinkPad X23 P866mhz 512 128 30G 12.1
Modem NIC WXP NL (2662)

Marketing text IBM ThinkPad X23 P866mhz 512 128 30G 12.1

:
The official marketing text of IBM ThinkPad X23 P866mhz 512 128 30G 12.1 as supplied by the manufacturer
The ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from the office. These notebooks are optimized for portability and long battery life without losing the features of a full-size notebook. The ThinkPad X23 notebook computer is the optimal notebook for portability and function. This thin and light powerhouse computer features an XGA TFT display and an impressive selection of options including memory, port replication, and docking. The new titanium composite cover protects your investment. All ThinkPad X23 models come with an UltraPort connector on the edge of the top panel. This new innovative port supports an optional digital camera.
Short summary description IBM ThinkPad X23 P866mhz 512 128 30G 12.1:
This short summary of the IBM ThinkPad X23 P866mhz 512 128 30G 12.1 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad X23 P866mhz 512 128 30G 12.1, 1024 x 768 pixels, 750:1, Stereo 16-bit, Ethernet/Fast Ethernet, Drivers & Utilities, 279 x 227 x 30 mm
Long summary description IBM ThinkPad X23 P866mhz 512 128 30G 12.1:
This is an auto-generated long summary of IBM ThinkPad X23 P866mhz 512 128 30G 12.1 based on the first three specs of the first five spec groups.
IBM ThinkPad X23 P866mhz 512 128 30G 12.1. Processor frequency: 0.866 GHz. Internal memory: 0.125 GB. Total storage capacity: 30 GB. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.008 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.866 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.008 GB
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Serial, RJ-45, RJ-11, HD-15
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.6 h
Other features
Weight
1.6 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
279 x 227 x 30 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Nederlandse Editie
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s