Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM ThinkPad X21 PIII600 64MB 10GB W98 NL 0.6GHz 12.1" 800 x 600pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X21 PIII600 64MB 10GB W98 NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX1P1ND
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14598
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description IBM ThinkPad X21 PIII600 64MB 10GB W98 NL 0.6GHz 12.1" 800 x 600pixels:
This short summary of the IBM ThinkPad X21 PIII600 64MB 10GB W98 NL 0.6GHz 12.1" 800 x 600pixels data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad X21 PIII600 64MB 10GB W98 NL, 0.6 GHz, 30.7 cm (12.1"), 800 x 600 pixels, 10 GB
Long summary description IBM ThinkPad X21 PIII600 64MB 10GB W98 NL 0.6GHz 12.1" 800 x 600pixels :

IBM ThinkPad X21 PIII600 64MB 10GB W98 NL. Processor frequency: 0.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 800 x 600 pixels. Total storage capacity: 10 GB. Weight: 1.4 kg

This is an auto-generated long summary of IBM ThinkPad X21 PIII600 64MB 10GB W98 NL 0.6GHz 12.1" 800 x 600pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 600 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.6 GHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
10 GB
Graphics
Maximum graphics adapter memory
0.004 GB
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, RJ-11, HD-15
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, ConfigSafe, Lotus SmartSuite Millennium, PC Doctor, IBM Update Connector, Lotus Notes Client 5
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
279 x 227 x 28 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
X