X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ThinkPad A31
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TV2KWND
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:46:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12079
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM TS ThinkPad A31:
The short editorial description of IBM TS ThinkPad A31
TS THINKPAD A31 P4-1.6G (P4) 20GB 128MB 15TFT DVD W2K LAN NL (P4)

Marketing text IBM TS ThinkPad A31

:
The official marketing text of IBM TS ThinkPad A31 as supplied by the manufacturer
The ThinkPad A series notebooks are part of the most awarded ThinkPad line of mobile computers. They are designed for occasionally mobile users who want desktop alternative capability, including new mobile workstation models for graphics-intensive applications and models with solid performance and multimedia features for mainstream computing. These notebooks are ideal for users who need the flexibility to take work with them everywhere they go! With its flexible design, the ThinkPad A31 notebook works right out of the box. Productivity and ease of use are enhanced for novices as well as experienced users with ergonomic features. The ThinkPad A31 notebook delivers innovative technology, and besides being easier to use and manage, it is optimized for connectivity with extensive integrated communications options.
Short summary description IBM TS ThinkPad A31:
This short summary of the IBM TS ThinkPad A31 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS ThinkPad A31, 1024 x 768 pixels, 750:1, Stereo 16-bit, integrated, Ethernet/Fast Ethernet, 329 x 273 x 45 mm, Windows 2000
Long summary description IBM TS ThinkPad A31:
This is an auto-generated long summary of IBM TS ThinkPad A31 based on the first three specs of the first five spec groups.
IBM TS ThinkPad A31. Processor frequency: 1.6 GHz. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.032 GB
Optical drive
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit, integrated
Networking
Networking features
Ethernet/Fast Ethernet
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.3 h
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 273 x 45 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes