X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD X40 PMCENT-1.2G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS07JBE
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2016 17:24:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8530
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM THINKPAD X40 PMCENT-1.2G:
The short editorial description of IBM THINKPAD X40 PMCENT-1.2G
THINKPAD X40 PMCENT-1.2G 40GB 512MB 12.1XGA WXPP BE (CENTRI)

Marketing text IBM THINKPAD X40 PMCENT-1.2G

:
The official marketing text of IBM THINKPAD X40 PMCENT-1.2G as supplied by the manufacturer
The IBM ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from their offices. These small and light notebooks are optimized for portability and long battery life but offer the heavyweight performance of a full-size notebook. IBM ThinkPad X Series notebooks provide all-day battery life (up to 11 hours) on select models with system battery plus optional extended life battery, a full size keyboard, the Intel Pentium M processor on select models and a 12.1" XGA TFT display. The ThinkPad X40 also offers the IBM Active Protection System, IBM Powered USB 2.0 Port and a Secure Digital card slot in a 2.7 lb design featuring the smallest footprint in its class. Available on the ThinkPad X40, the integrated motion sensor continuously monitors your notebook. Like an airbag, it can detect sudden changes in motion to help protect your valuable data from some crashes which may occur in everyday notebook accidents. This IBM ThinkVantage Technology provides up to four times greater impact protection than systems without this feature. Select ThinkPad X40 notebooks feature integrated IBM 11a/b/g Wi-Fi wireless technology, allowing you to connect in any Wi-Fi environment. IBM 11b/g Wi-Fi wireless and Intel 11b are available on select models for more flexibility of choice. ThinkPad X40 models feature the IBM UltraConnect antenna built into the display cover for optimal signal reception. This combined design supports IEEE 802.11a, 802.11b and 802.11g wireless technologies to help maximize coverage and performance. IBM Rescue and Recovery with Rapid Restore is preloaded on all ThinkPad X40 models and is available for download for other X Series models. Accessed by simply pressing a button, this suite of self-recovery tools is designed to help users diagnose issues, get help, and recover their previously saved data, even if the operating system will not boot. ThinkPad notebooks are the only notebook family with the ThinkLight keyboard light. Located on the top edge of the display, this tiny LED illuminates your keyboard to let you work in low-light conditions.
Short summary description IBM THINKPAD X40 PMCENT-1.2G:
This short summary of the IBM THINKPAD X40 PMCENT-1.2G data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD X40 PMCENT-1.2G, Intel 855GME, 1024 x 768 pixels, 750:1, SoundMAX, Gigabit Ethernet/IEEE 802.11b/Bluetooth, Access IBM, IBM Access Connections, IBM Rescue and Recovery with Rapid Restore, IBM Update Connector
Long summary description IBM THINKPAD X40 PMCENT-1.2G:
This is an auto-generated long summary of IBM THINKPAD X40 PMCENT-1.2G based on the first three specs of the first five spec groups.
IBM THINKPAD X40 PMCENT-1.2G. Processor frequency: 1.2 GHz, Motherboard chipset: Intel 855GME, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Audio system: SoundMAX
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GME
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
Direct AGP
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Gigabit Ethernet/IEEE 802.11b/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
1 x microphone - input - mini-phone 3.5mm
1 x audio - line-out/headphones - mini-phone stereo 3.5 mm
1 x infrared - IrDA
1 x modem - phone line - RJ-11
1 x network - RJ-45
1 x Hi-Speed USB
1 x docking / port replicator
1 x PoweredUSB 2.0, USB, RJ-11, RJ-45, IrDA
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access IBM, IBM Access Connections, IBM Rescue and Recovery with Rapid Restore, IBM Update Connector, Norton AntiVirus 2004, PC-Doctor, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium (license), Adobe Acrobat Reader
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.24 kg
Width *
The measurement or extent of something from side to side.
268 mm
Depth *
The distance from the front to the back of something.
211 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
8 - 90%
Certificates
Certification
FCC Class B certified, CE, BSMI, CCIB, cUL, EPA Energy Star, UL 1950, VCCI-II, CB, CCEE
Other features
Security features
•Hard disk drive password
•IBM Embedded Security Subsystem 2.0
•IBM Security Slot
•Power-on password
•Supervisor password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
268 x 211 x 24 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s