X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K ThinkPad R40 P4 1400 512MB 40GB XP NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR4CDBD?KEYP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9171
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL:
The short editorial description of IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL
K ThinkPad R40 P4 1400 512MB 40GB XP NL

Marketing text IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL

:
The official marketing text of IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL as supplied by the manufacturer
ThinkPad R Series notebooks are the best blend of portability and essential features with an attractive entry price. These notebooks are for frequently mobile users who want easy, ready-to-run computing. ThinkPad R Series are packed with performance features, including a sleek design, a choice of large and bright TFT displays and the power of Intel processors - all at an affordable price. The expanded range of IBM ThinkPad R40 models gives you more choices than ever. Whether it's processor power, display size, or connectivity, you can choose the right balance of portability, strength and affordability for all your mobile users - and their varied needs. IBM ThinkPad R40 models feature ThinkPad UltraNav multi-pointing system. It combines the latest full-function TrackPoint pointing device with an IBM-customized touch pad. Designed using detailed research and analysis, this innovative tool lets you work the way you want. All ThinkPad R40 notebooks include the IBM UltraConnect antenna built into both sides of the display for enhanced signal strength when used with IBM wireless-compatible options.
Short summary description IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL:
This short summary of the IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL data-sheet is auto-generated and uses the product title and the first six key specs.
IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL, Ethernet/Fast Ethernet/IEEE 802.11b, 1400 x 1050 pixels, SoundMAX, AMD Mobility Radeon 7500, Intel 855PM, 329 x 268 x 41 mm
Long summary description IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL:
This is an auto-generated long summary of IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL based on the first three specs of the first five spec groups.
IBM K ThinkPad R40 P4 1400 512MB 40GB XP NL. Processor frequency: 1.4 GHz, Motherboard chipset: Intel 855PM, Processor front side bus: 400 MHz. Internal memory: 0.5 GB. Total storage capacity: 40 GB, Hard drive speed: 4200 RPM. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon 7500, Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855PM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Hard drive
Hard disk drive type
ATA-100 (Enhanced IDE)
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 7500
Maximum graphics adapter memory
0.032 GB
Video
Video adapter resolution
2048x1536 16777216 colors
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
SoundMAX
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, RJ-11, RJ-45, IrDA, IEEE 1394
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
268 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 268 x 41 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s